APC logo

APC Home/Office SurgeArrest 8 Outlets with tel2/splitter and coax jacks, 120V Black 8 AC outlet(s) 1.83 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60058
Info modified on:
25 Aug 2021, 14:43:41
Short summary description APC Home/Office SurgeArrest 8 Outlets with tel2/splitter and coax jacks, 120V Black 8 AC outlet(s) 1.83 m:

APC Home/Office SurgeArrest 8 Outlets with tel2/splitter and coax jacks, 120V, 1750 J, 8 AC outlet(s), 120 V, Black, 70 dB, 1.83 m

Long summary description APC Home/Office SurgeArrest 8 Outlets with tel2/splitter and coax jacks, 120V Black 8 AC outlet(s) 1.83 m:

APC Home/Office SurgeArrest 8 Outlets with tel2/splitter and coax jacks, 120V. Surge energy rating: 1750 J, AC outlets quantity: 8 AC outlet(s), Nominal input voltage: 120 V. Product colour: Black, EMI/RFI noise filtering: 70 dB. Cable length: 1.83 m, Weight: 920 g. Certification: CSA,UL 1363,UL 1449.. Dimensions (WxDxH): 89 x 330 x 32 mm, Input connections: NEMA 5-15P

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.