location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Home/Office SurgeArrest 8 Outlets with tel2/splitter jacks, 120V Black 8 AC outlet(s) 1.83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Home/Office SurgeArrest 8 Outlets with tel2/splitter jacks, 120V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P8T3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304249054 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2021 14:43:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Home/Office SurgeArrest 8 Outlets with tel2/splitter jacks, 120V Black 8 AC outlet(s) 1.83 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1750 J 8 AC outlet(s) 120 V
  • - Cable length: 1.83 m
  • - 70 dB
  • - Black
Warranty: Lifetime.
Long product name APC Home/Office SurgeArrest 8 Outlets with tel2/splitter jacks, 120V Black 8 AC outlet(s) 1.83 m :
The long product name of APC Home/Office SurgeArrest 8 Outlets with tel2/splitter jacks, 120V Black 8 AC outlet(s) 1.83 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Home/Office SurgeArrest 8 Outlets with tel2/splitter jacks, 120V
More>>>
APC Home/Office SurgeArrest 8 Outlets with tel2/splitter jacks, 120V Black 8 AC outlet(s) 1.83 m:
The official description of APC Home/Office SurgeArrest 8 Outlets with tel2/splitter jacks, 120V Black 8 AC outlet(s) 1.83 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Reliable surge protection for home or office computers and electronic equipment.
-Includes: Cord management straps, Telephone Cable, User Manual.
-180 degree Rotating Cord Retainer.
-Adjustable Cable Management.
-Building wiring fault indicator.
-Catastrophic Event Protection.
-Data-line Protection.
-Fail Safe Mode.
-IEEE let-through ratings and regulatory agency compliance.
-Lightning and Surge Protection.
-Noise Filtering.
-Phone Line Splitter.
-Protection Working Indicator.
-Receptacle Shock Safety Shutters.
-Resettable circuit breaker.
-Right Angle Plug.
-Transformer Block Spacing.

Short summary description APC Home/Office SurgeArrest 8 Outlets with tel2/splitter jacks, 120V Black 8 AC outlet(s) 1.83 m:
This short summary of the APC Home/Office SurgeArrest 8 Outlets with tel2/splitter jacks, 120V Black 8 AC outlet(s) 1.83 m data-sheet is auto-generated and uses the product title and the first six key specs.

APC Home/Office SurgeArrest 8 Outlets with tel2/splitter jacks, 120V, 1750 J, 8 AC outlet(s), 120 V, Black, 70 dB, 1.83 m

Long summary description APC Home/Office SurgeArrest 8 Outlets with tel2/splitter jacks, 120V Black 8 AC outlet(s) 1.83 m:
This is an auto-generated long summary of APC Home/Office SurgeArrest 8 Outlets with tel2/splitter jacks, 120V Black 8 AC outlet(s) 1.83 m based on the first three specs of the first five spec groups.

APC Home/Office SurgeArrest 8 Outlets with tel2/splitter jacks, 120V. Surge energy rating: 1750 J, AC outlets quantity: 8 AC outlet(s), Nominal input voltage: 120 V. Product colour: Black, EMI/RFI noise filtering: 70 dB. Cable length: 1.83 m, Weight: 920 g. Certification: CSA,NOM,UL 1363,UL 1449.. Dimensions (WxDxH): 89 x 330 x 32 mm, Input connections: NEMA 5-15P

Power
Surge energy rating *
1750 J
AC outlets quantity *
8 AC outlet(s)
Nominal input voltage *
120 V
Features
Product colour *
Black
EMI/RFI noise filtering
70 dB
Weight & dimensions
Weight
920 g
Cable length *
1.83 m
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operational conditions
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Certificates
Certification
CSA,NOM,UL 1363,UL 1449.
Other features
Dimensions (WxDxH)
89 x 330 x 32 mm
Telephone line protection
Yes
Network line protection
Yes
Input connections
NEMA 5-15P
Country Distributor
United States 2 distributor(s)