APC logo

APC P7GT Power-Saving Essential SurgeArrest Black 7 AC outlet(s) 120 V

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16693
Info modified on:
14 Jun 2019, 12:52:10
Short summary description APC P7GT Power-Saving Essential SurgeArrest Black 7 AC outlet(s) 120 V:

APC P7GT Power-Saving Essential SurgeArrest, 420 J, 7 AC outlet(s), 120 V, 50 - 60 Hz, Black, 770 g

Long summary description APC P7GT Power-Saving Essential SurgeArrest Black 7 AC outlet(s) 120 V:

APC P7GT Power-Saving Essential SurgeArrest. Surge energy rating: 420 J, AC outlets quantity: 7 AC outlet(s), Nominal input voltage: 120 V. Product colour: Black. Weight: 770 g. Certification: CSA/UL 1363/UL 1449. Package width: 184 mm, Package height: 53 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.