APC logo

APC Essential SurgeArrest 1 outlet with Phone Protection 230V Black 1 AC outlet(s) 1.8 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35715
Info modified on:
13 Feb 2019, 05:49:10
Short summary description APC Essential SurgeArrest 1 outlet with Phone Protection 230V Black 1 AC outlet(s) 1.8 m:

APC Essential SurgeArrest 1 outlet with Phone Protection 230V, 1 AC outlet(s), 230 V, 16 A, 13000 A, 13000 A, Black

Long summary description APC Essential SurgeArrest 1 outlet with Phone Protection 230V Black 1 AC outlet(s) 1.8 m:

APC Essential SurgeArrest 1 outlet with Phone Protection 230V. AC outlets quantity: 1 AC outlet(s), Nominal input voltage: 230 V, Nominal current output: 16 A. Product colour: Black. Cable length: 1.8 m, Weight: 100 g. Certification: CE UL 1449 TVSS. Dimensions (WxDxH): 70 x 76 x 94 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.