APC logo

APC P11VT3 Performance SurgeArrest Black 11 AC outlet(s) 120 V

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94546
Info modified on:
25 Aug 2021, 14:43:24
Short summary description APC P11VT3 Performance SurgeArrest Black 11 AC outlet(s) 120 V:

APC P11VT3 Performance SurgeArrest, 2030 J, 11 AC outlet(s), 120 V, 50 - 60 Hz, Black, 70 dB

Long summary description APC P11VT3 Performance SurgeArrest Black 11 AC outlet(s) 120 V:

APC P11VT3 Performance SurgeArrest. Surge energy rating: 2030 J, AC outlets quantity: 11 AC outlet(s), Nominal input voltage: 120 V. Product colour: Black, EMI/RFI noise filtering: 70 dB. Weight: 1.06 kg. Certification: CSA/UL 1363/UL 1449. Package width: 192 mm, Package height: 60 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.