APC logo

APC Essential SurgeArrest 1 outlet 230V Black 1 AC outlet(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32828
Info modified on:
10 Aug 2019, 13:37:48
Short summary description APC Essential SurgeArrest 1 outlet 230V Black 1 AC outlet(s):

APC Essential SurgeArrest 1 outlet 230V, 1 AC outlet(s), 230 V, 16 A, 13000 A, 13000 A, Black

Long summary description APC Essential SurgeArrest 1 outlet 230V Black 1 AC outlet(s):

APC Essential SurgeArrest 1 outlet 230V. AC outlets quantity: 1 AC outlet(s), Nominal input voltage: 230 V, Nominal current output: 16 A. Product colour: Black. Weight: 100 g. Certification: CE UL 1449 TVSS. Dimensions (WxDxH): 70 x 76 x 94 mm, Package weight: 1.361 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.