Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Line-R 600VA uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Line-R 600VA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LR600I
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10156
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC Line-R 600VA uninterruptible power supply (UPS) :
The short editorial description of APC Line-R 600VA uninterruptible power supply (UPS)

APC Line-R 600VA Automatic Voltage Regulator
More>>>

APC Line-R 600VA uninterruptible power supply (UPS):
The official marketing text of APC Line-R 600VA uninterruptible power supply (UPS) as supplied by the manufacturer
Line-R 600VA Automatic Voltage Regulator - Automatic voltage regulation for protection against brownouts and overvoltages.

Features - Brownout correction, Overvoltage Correction, Status Indicator LED's


Output:

Number of Outlets - 4

Receptacle Style - IEC 320-C13

Input:

Nominal input voltage - 230

Input frequency - 50/60 Hz +/- 3 Hz (auto sensing)

Input Connection Type - IEC-320 C14

Maximum Line Current per phase - 8.0

Short summary description APC Line-R 600VA uninterruptible power supply (UPS):
This short summary of the APC Line-R 600VA uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
APC Line-R 600VA
Long summary description APC Line-R 600VA uninterruptible power supply (UPS) :

APC Line-R 600VA

This is an auto-generated long summary of APC Line-R 600VA uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.
X