Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC IBM ThinkPad A20, A20M, A20P Notebook Battery

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IBM ThinkPad A20, A20M, A20P Notebook Battery
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LBCIB17
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3978
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:29:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year repair or replace
Long product name APC IBM ThinkPad A20, A20M, A20P Notebook Battery :
The short editorial description of APC IBM ThinkPad A20, A20M, A20P Notebook Battery

IBM ThinkPad A20, A20M, A20P Notebook Battery
More>>>
APC IBM ThinkPad A20, A20M, A20P Notebook Battery:
The official marketing text of APC IBM ThinkPad A20, A20M, A20P Notebook Battery as supplied by the manufacturer

Portable computer batteries for the leading brands of notebook computers.

Short summary description APC IBM ThinkPad A20, A20M, A20P Notebook Battery:
This short summary of the APC IBM ThinkPad A20, A20M, A20P Notebook Battery data-sheet is auto-generated and uses the product title and the first six key specs.

APC IBM ThinkPad A20, A20M, A20P Notebook Battery, Battery

Long summary description APC IBM ThinkPad A20, A20M, A20P Notebook Battery:
This is an auto-generated long summary of APC IBM ThinkPad A20, A20M, A20P Notebook Battery based on the first three specs of the first five spec groups.

APC IBM ThinkPad A20, A20M, A20P Notebook Battery. Type: Battery

Features
Type *
Characteristics of the device.
Battery
Product colour
The colour e.g. red, blue, green, black, white.
Black
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
5400 mAh
Battery voltage
The voltage (V) of the battery.
10.8 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 55 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
680 g
Other features
Compatible products
Other products that can be used with this product.
IBM ThinkPad A20, A20M, A20P
Customer service details
X