Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Lithium Ion (Li-Ion) - 3200mAh - 1- Compaq Armada 7800

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lithium Ion (Li-Ion) - 3200mAh - 1- Compaq Armada 7800
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LBCCQ7
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4563
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:29:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year repair or replace.
Long product name APC Lithium Ion (Li-Ion) - 3200mAh - 1- Compaq Armada 7800 :
The short editorial description of APC Lithium Ion (Li-Ion) - 3200mAh - 1- Compaq Armada 7800

Compaq Armada 7800 series Notebook Battery
More>>>
APC Lithium Ion (Li-Ion) - 3200mAh - 1- Compaq Armada 7800:
The official marketing text of APC Lithium Ion (Li-Ion) - 3200mAh - 1- Compaq Armada 7800 as supplied by the manufacturer

Portable computer batteries for the leading brands of notebook computers.

Short summary description APC Lithium Ion (Li-Ion) - 3200mAh - 1- Compaq Armada 7800:
This short summary of the APC Lithium Ion (Li-Ion) - 3200mAh - 1- Compaq Armada 7800 data-sheet is auto-generated and uses the product title and the first six key specs.

APC Lithium Ion (Li-Ion) - 3200mAh - 1- Compaq Armada 7800 , Black, Lithium-Ion (Li-Ion), 3200 mAh, 14.4 V, 10 - 40 °C, 0 - 55 °C

Long summary description APC Lithium Ion (Li-Ion) - 3200mAh - 1- Compaq Armada 7800:
This is an auto-generated long summary of APC Lithium Ion (Li-Ion) - 3200mAh - 1- Compaq Armada 7800 based on the first three specs of the first five spec groups.

APC Lithium Ion (Li-Ion) - 3200mAh - 1- Compaq Armada 7800 . Product colour: Black. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3200 mAh, Battery voltage: 14.4 V. Weight: 680 g. Dimensions (WxDxH): 127 x 57 x 216 mm

Features
Product colour
The colour e.g. red, blue, green, black, white.
Black
Certification
CE
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
3200 mAh
Battery voltage
The voltage (V) of the battery.
14.4 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 55 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
680 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
127 x 57 x 216 mm
Customer service details
X