location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Apple iBook G3 (12.1" Display) LiIon Notebook Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Apple iBook G3 (12.1" Display) LiIon Notebook Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LBCAP11R
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year repair or replace
Long product name APC Apple iBook G3 (12.1" Display) LiIon Notebook Battery :
The long product name of APC Apple iBook G3 (12.1" Display) LiIon Notebook Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Apple iBook G3 (12.1" Display) LiIon Notebook Battery
More>>>
APC Apple iBook G3 (12.1" Display) LiIon Notebook Battery:
The official description of APC Apple iBook G3 (12.1" Display) LiIon Notebook Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable computer batteries for the leading brands of notebook computers.

Short summary description APC Apple iBook G3 (12.1" Display) LiIon Notebook Battery:
This short summary of the APC Apple iBook G3 (12.1" Display) LiIon Notebook Battery data-sheet is auto-generated and uses the product title and the first six key specs.

APC Apple iBook G3 (12.1" Display) LiIon Notebook Battery, Battery

Long summary description APC Apple iBook G3 (12.1" Display) LiIon Notebook Battery:
This is an auto-generated long summary of APC Apple iBook G3 (12.1" Display) LiIon Notebook Battery based on the first three specs of the first five spec groups.

APC Apple iBook G3 (12.1" Display) LiIon Notebook Battery. Type: Battery

Features
Type *
Battery
Product colour
White
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
3600 mAh
Battery voltage
11.1 V
Battery life (max)
40 h
Weight & dimensions
Weight
320 g
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
10 - 40 °C
Other features
Compatible products
Apple iBook G3 (12.1" Display)