APC logo

APC 16kVA Symmetra LX uninterruptible power supply (UPS) 11200 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41823
Info modified on:
21 Oct 2022, 10:32:10
Short summary description APC 16kVA Symmetra LX uninterruptible power supply (UPS) 11200 W:

APC 16kVA Symmetra LX, 16 kVA, 11200 W, 62 dB, Sealed Lead Acid (VRLA), 3 h, Black

Long summary description APC 16kVA Symmetra LX uninterruptible power supply (UPS) 11200 W:

APC 16kVA Symmetra LX. Output power capacity: 16 kVA, Output power: 11200 W, Noise level: 62 dB. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h. Product colour: Black. Certification: C-tick,CE,EN 50091-1,EN 50091-2,EN 55022 Class A,EN 55024,EN 60950,GOST,IEC 60950,IRAM,VDE RoHS. Weight: 436.4 kg

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.