location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AIS 3000 uninterruptible power supply (UPS) 40 kVA 32000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AIS 3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISVT40KH4B4S
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year repair or replace
Long product name APC AIS 3000 uninterruptible power supply (UPS) 40 kVA 32000 W :
The long product name of APC AIS 3000 uninterruptible power supply (UPS) 40 kVA 32000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AIS 3000 40kVA 400V w/4 Batt. Modules, Start-Up 5X8, Internal Maintenance Bypass
More>>>
APC AIS 3000 uninterruptible power supply (UPS) 40 kVA 32000 W:
The official description of APC AIS 3000 uninterruptible power supply (UPS) 40 kVA 32000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Availability
Dual mains input
Increases availability by allowing the UPS to be connected to two separate power sources.

Battery modules connected in parallel
Delivers higher availability through redundant batteries.

Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS overload condition or fault.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Generator compatible
Ensures clean, uninterrupted power to protected equipment when generator power is used.

Serviceability
Manual maintenance bypass
Reduces installation costs by eliminating the need for an external mechanical bypass.

Front-access servicing
Simplifies installation and maintenance while minimizing space requirements.

Battery replacement without tools
Allows quick, easy battery replacement.

User-replaceable air filters
Enables quick and simple replacement of air filters

Short summary description APC AIS 3000 uninterruptible power supply (UPS) 40 kVA 32000 W:
This short summary of the APC AIS 3000 uninterruptible power supply (UPS) 40 kVA 32000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC AIS 3000, 40 kVA, 32000 W, 58 dB, 5.5 min, 18.5 min, Grey

Long summary description APC AIS 3000 uninterruptible power supply (UPS) 40 kVA 32000 W:
This is an auto-generated long summary of APC AIS 3000 uninterruptible power supply (UPS) 40 kVA 32000 W based on the first three specs of the first five spec groups.

APC AIS 3000. Output power capacity: 40 kVA, Output power: 32000 W, Noise level: 58 dB. Typical backup time at full load: 5.5 min, Typical backup time at half load: 18.5 min. Product colour: Grey. Weight: 662 kg. Battery type: VRLA, Interface: DB-9 RS-232,Smart-Slot, Output connections: (1) Hard Wire 4-wire (3PH - PEN) (1) Hard Wire 5-wire (3PH + N + G) (1) Screw Terminals

Features
Output power capacity *
40 kVA
Output power *
32000 W
Emergency Power Off (EPO)
Yes
Noise level
58 dB
Audible alarm(s)
Yes
Battery
Typical backup time at full load
5.5 min
Typical backup time at half load
18.5 min
Design
Product colour *
Grey
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-50 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 999.9 m
Weight & dimensions
Weight
662 kg
Other features
I/O ports
Pre-Installed SmartSlot Cards - AP9619
Battery type
VRLA
Interface
DB-9 RS-232,Smart-Slot
Output connections
(1) Hard Wire 4-wire (3PH - PEN) (1) Hard Wire 5-wire (3PH + N + G) (1) Screw Terminals
Input connection type
Hard Wire
Dimensions (WxDxH)
523 x 852 x 1500 mm
Nominal output voltage
400 V
Output voltage note
Configurable for 380: 400 or 415 V 3 Phase nominal output voltage
Nominal input voltage
400 V