APC logo

APC AIS 3000 uninterruptible power supply (UPS) 30 kVA 24000 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17015
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC AIS 3000 uninterruptible power supply (UPS) 30 kVA 24000 W:

APC AIS 3000, 30 kVA, 24000 W, 54 dB, 5.5 min, 18.4 min, 5 h

Long summary description APC AIS 3000 uninterruptible power supply (UPS) 30 kVA 24000 W:

APC AIS 3000. Output power capacity: 30 kVA, Output power: 24000 W, Noise level: 54 dB. Typical backup time at full load: 5.5 min, Typical backup time at half load: 18.4 min, Battery recharge time: 5 h. Product colour: Grey. Certification: CE,EN 50091-2,EN/IEC 62040-3,EN/IEC 62040-1-1,IEC 61000-3-2,IEC 61000-3-3,ISO 14001,ISO.... Weight: 570 kg

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.