location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AIS 3100 20kVA 230V Output 3:1 w/3 Batt Modules uninterruptible power supply (UPS) 16000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AIS 3100 20kVA 230V Output 3:1 w/3 Batt Modules
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISVT20K3I3B4S show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name APC AIS 3100 20kVA 230V Output 3:1 w/3 Batt Modules uninterruptible power supply (UPS) 16000 W :
The long product name of APC AIS 3100 20kVA 230V Output 3:1 w/3 Batt Modules uninterruptible power supply (UPS) 16000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AIS 3100 20kVA 230V Output 3:1 w/3 Batt Modules
More>>>
APC AIS 3100 20kVA 230V Output 3:1 w/3 Batt Modules uninterruptible power supply (UPS) 16000 W:
The official description of APC AIS 3100 20kVA 230V Output 3:1 w/3 Batt Modules uninterruptible power supply (UPS) 16000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AIS 3000, 20000VA/16000W, Input 400V 3PH/Output 230V, Extended runtime model

Short summary description APC AIS 3100 20kVA 230V Output 3:1 w/3 Batt Modules uninterruptible power supply (UPS) 16000 W:
This short summary of the APC AIS 3100 20kVA 230V Output 3:1 w/3 Batt Modules uninterruptible power supply (UPS) 16000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC AIS 3100 20kVA 230V Output 3:1 w/3 Batt Modules, 20 kVA, 16000 W, 11.8 min, 32.3 min, 564 kg, - H N + G

Long summary description APC AIS 3100 20kVA 230V Output 3:1 w/3 Batt Modules uninterruptible power supply (UPS) 16000 W:
This is an auto-generated long summary of APC AIS 3100 20kVA 230V Output 3:1 w/3 Batt Modules uninterruptible power supply (UPS) 16000 W based on the first three specs of the first five spec groups.

APC AIS 3100 20kVA 230V Output 3:1 w/3 Batt Modules. Output power capacity: 20 kVA, Output power: 16000 W. Typical backup time at full load: 11.8 min, Typical backup time at half load: 32.3 min. Weight: 564 kg. Output connections: - H N + G, Input connection type: 3PH + N + G, Dimensions (WxDxH): 523 x 854 x 1500 mm

Features
Output power capacity *
20 kVA
Output power *
16000 W
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Battery
Typical backup time at full load
11.8 min
Typical backup time at half load
32.3 min
Weight & dimensions
Weight
564 kg
Other features
Output connections
- H N + G
Input connection type
3PH + N + G
Dimensions (WxDxH)
523 x 854 x 1500 mm
Nominal output voltage
230 V
Output voltage note
220: 230 / 240
Nominal input voltage
400 V
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)