APC logo

APC ISX Type A Three Rack Symmetra 12kVA 230V uninterruptible power supply (UPS) 8400 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15467
Info modified on:
09 Aug 2021, 16:16:36
Short summary description APC ISX Type A Three Rack Symmetra 12kVA 230V uninterruptible power supply (UPS) 8400 W:

APC ISX Type A Three Rack Symmetra 12kVA 230V, 12 kVA, 8400 W, (1) SYBT3, Black, 0 - 40 °C, -15 - 45 °C

Long summary description APC ISX Type A Three Rack Symmetra 12kVA 230V uninterruptible power supply (UPS) 8400 W:

APC ISX Type A Three Rack Symmetra 12kVA 230V. Output power capacity: 12 kVA, Output power: 8400 W. Replacement battery cartridge: (1) SYBT3. Product colour: Black. Bundled software: CD with software. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof; Battery..., Interface: DB-9 RS-232, RJ-45 10/100 Base-T, Output connections: (63)IEC 320 C13 (13)IEC 320 C19 (2)Hard Wire 3-wire (H N + G)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.