APC logo

APC USB CHARGER & SYNC CABLE battery charger

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74824
Info modified on:
22 Aug 2018, 22:50:36
Warranty:
2 years repair or replace
Long product name APC USB CHARGER & SYNC CABLE battery charger:

USB Handheld Charger & Sync Cable Compaq iPAQ 1900, 3800, 3900, 5400 Series

APC USB CHARGER & SYNC CABLE battery charger:

USB Chargers and Sync Cables for PDAs and Handhelds.
Charge and Sync, Compact and Lightweight, Works with APC TravelPower Case

Short summary description APC USB CHARGER & SYNC CABLE battery charger:

APC USB CHARGER & SYNC CABLE, 5 V, 0.5 A, 110 g, 180.3 x 91.4 x 30.5 mm

Long summary description APC USB CHARGER & SYNC CABLE battery charger:

APC USB CHARGER & SYNC CABLE. Output voltage: 5 V, Output current: 0.5 A. Weight: 110 g. Dimensions (WxDxH): 180.3 x 91.4 x 30.5 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.