APC logo

APC GVSBTH4LL UPS battery Sealed Lead Acid (VRLA) 9 Ah

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103672
Info modified on:
10 Aug 2024, 11:26:54
Long product name APC GVSBTH4LL UPS battery Sealed Lead Acid (VRLA) 9 Ah:

Modular Battery String High Capacity 9Ah Long Life

Short summary description APC GVSBTH4LL UPS battery Sealed Lead Acid (VRLA) 9 Ah:

APC GVSBTH4LL, Sealed Lead Acid (VRLA), Grey, 9 Ah, REACH, APC Galaxy VS, 58.1 kg

Long summary description APC GVSBTH4LL UPS battery Sealed Lead Acid (VRLA) 9 Ah:

APC GVSBTH4LL. Battery technology: Sealed Lead Acid (VRLA), Product colour: Grey, Battery capacity: 9 Ah. Weight: 58.1 kg, Width: 428 mm, Height: 157 mm. Package width: 600 mm, Package height: 180 mm, Package depth: 800 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.