APC logo

APC MGE Galaxy 4000 uninterruptible power supply (UPS) 50 kVA 40000 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8608
Info modified on:
21 Oct 2022, 10:14:32
Short summary description APC MGE Galaxy 4000 uninterruptible power supply (UPS) 50 kVA 40000 W:

APC MGE Galaxy 4000, 50 kVA, 40000 W, 60 Hz, 69 dB, Grey, 0 - 40 °C

Long summary description APC MGE Galaxy 4000 uninterruptible power supply (UPS) 50 kVA 40000 W:

APC MGE Galaxy 4000. Output power capacity: 50 kVA, Output power: 40000 W, Input frequency: 60 Hz. Product colour: Grey. Certification: cUL,FCC 15 A,UL 1778. Weight: 561.4 kg. Battery type: VRLA, Output connections: (1) 5-wire (3PH + N + G), Input connection type: 5-wire (3PH + N + G)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.