APC logo

APC Emergency Power Off (EPO)

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198597
Info modified on:
13 Aug 2024, 20:41:00
Short summary description APC Emergency Power Off (EPO):

APC Emergency Power Off (EPO), Black, 0 - 3000 m, 5 - 95%, -5 - 45 °C, 251 x 66 x 226 mm, 2.9 kg

Long summary description APC Emergency Power Off (EPO):

APC Emergency Power Off (EPO). Product colour: Black, Non-operating altitude: 0 - 3000 m. Dimensions (WxDxH): 251 x 66 x 226 mm, Weight: 2.9 kg. Package dimensions (WxDxH): 305 x 127 x 305 mm, Package weight: 3.14 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.