APC logo

APC Easy Rack PDU Temperature & Humidity Sensor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161374
Info modified on:
15 Oct 2024, 18:51:52
Warranty:
1 year
Long product name APC Easy Rack PDU Temperature & Humidity Sensor:

Easy Rack PDU Temperature & Humidity Sensor

APC Easy Rack PDU Temperature & Humidity Sensor:

Easy Rack PDU environmental sensor that monitors temperature and humidity in your Data Center or Network Closet

Short summary description APC Easy Rack PDU Temperature & Humidity Sensor:

APC Easy Rack PDU Temperature & Humidity Sensor, 20 mm, 13 mm, 44 mm, 50 g, -40 - 74 °C, 0 - 50 °C

Long summary description APC Easy Rack PDU Temperature & Humidity Sensor:

APC Easy Rack PDU Temperature & Humidity Sensor. Width: 20 mm, Depth: 13 mm, Height: 44 mm. Certification: REACH: Contains No SVHCs

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.