APC logo

APC 45ft Cat5e UTP, 6x RJ-45 - 6x RJ-45 networking cable Grey 13.72 m U/UTP (UTP)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180853
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC 45ft Cat5e UTP, 6x RJ-45 - 6x RJ-45 networking cable Grey 13.72 m U/UTP (UTP):

APC 45ft Cat5e UTP, 6x RJ-45 - 6x RJ-45, 13.72 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Grey

Long summary description APC 45ft Cat5e UTP, 6x RJ-45 - 6x RJ-45 networking cable Grey 13.72 m U/UTP (UTP):

APC 45ft Cat5e UTP, 6x RJ-45 - 6x RJ-45. Cable length: 13.72 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.