APC 7ft Cat5e UTP, 6x RJ-45 - 6x RJ-45, 2.13 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Grey
APC 7ft Cat5e UTP, 6x RJ-45 - 6x RJ-45. Cable length: 2.13 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Grey