Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC DC PWR SHELF 60A 48V REAR ACCESS uninterruptible power supply (UPS) 3600 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC PWR SHELF 60A 48V REAR ACCESS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCM00K04W481
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7177
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 11 Apr 2019 04:56:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC DC PWR SHELF 60A 48V REAR ACCESS uninterruptible power supply (UPS) 3600 W :
The short editorial description of APC DC PWR SHELF 60A 48V REAR ACCESS uninterruptible power supply (UPS) 3600 W

APC DC PWR SHELF 60A 48V REAR ACCESS
More>>>
APC DC PWR SHELF 60A 48V REAR ACCESS uninterruptible power supply (UPS) 3600 W:
The official marketing text of APC DC PWR SHELF 60A 48V REAR ACCESS uninterruptible power supply (UPS) 3600 W as supplied by the manufacturer

APC DC PWR SHELF 60A 48V REAR ACCESS - Modular DC subsystem for low power wireless, customer premise, and distributed network applications.

Features - Battery voltage temperature compensation, Hot-swap rectifiers, N+1 Redundancy, Rack Mount

Includes - Rack Mounting Brackets, User Manual

Rectifier Interface - TWF05-48

Max Rectifier Quantity - 6

Short summary description APC DC PWR SHELF 60A 48V REAR ACCESS uninterruptible power supply (UPS) 3600 W:
This short summary of the APC DC PWR SHELF 60A 48V REAR ACCESS uninterruptible power supply (UPS) 3600 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC DC PWR SHELF 60A 48V REAR ACCESS, 3600 W, 6.8 kg, No internal battery: uses external battery system, Rectifier Interface - TWF05-48, Hard Wire 3-wire, Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G), 482.6 x 284.5 x 132.1 mm

Long summary description APC DC PWR SHELF 60A 48V REAR ACCESS uninterruptible power supply (UPS) 3600 W:
This is an auto-generated long summary of APC DC PWR SHELF 60A 48V REAR ACCESS uninterruptible power supply (UPS) 3600 W based on the first three specs of the first five spec groups.

APC DC PWR SHELF 60A 48V REAR ACCESS. Output power: 3600 W. Weight: 6.8 kg. Battery type: No internal battery: uses external battery system, Interface: Rectifier Interface - TWF05-48, Input connection type: Hard Wire 3-wire, Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G)

Features
Output power *
The power that the device can produce.
3600 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.8 kg
Other features
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
No internal battery: uses external battery system
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Rectifier Interface - TWF05-48
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
Hard Wire 3-wire, Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
482.6 x 284.5 x 132.1 mm
Output voltage note
46 - 56V operating voltage
Customer service details
X