APC logo

APC DC PWR SHELF 40A 48V 4 X 10A CB REAR ACCESS uninterruptible power supply (UPS) 2400 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17901
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC DC PWR SHELF 40A 48V 4 X 10A CB REAR ACCESS uninterruptible power supply (UPS) 2400 W:

APC DC PWR SHELF 40A 48V 4 X 10A CB REAR ACCESS, 2400 W, 8.9 kg, No internal battery: uses external battery system, Rectifier Interface - TWF05-48, Hard Wire 3-wire, Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G), 482.6 x 284.5 x 132.1 mm

Long summary description APC DC PWR SHELF 40A 48V 4 X 10A CB REAR ACCESS uninterruptible power supply (UPS) 2400 W:

APC DC PWR SHELF 40A 48V 4 X 10A CB REAR ACCESS. Output power: 2400 W. Weight: 8.9 kg. Battery type: No internal battery: uses external battery system, Interface: Rectifier Interface - TWF05-48, Input connection type: Hard Wire 3-wire, Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.