location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 0.95 kVA 480 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX950U-GR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304315988 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:35:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 0.95 kVA 480 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 0.95 kVA 480 W
  • - Waveform: Sine
  • - Sealed Lead Acid (VRLA) 12 V 9 Ah
  • - Tower Black
Warranty: 2 years
Long product name APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 0.95 kVA 480 W :
The long product name of APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 0.95 kVA 480 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Line Interactive, 950VA, 230V, AVR, 4 Schuko Sockets
More>>>
APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 0.95 kVA 480 W:
The official description of APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 0.95 kVA 480 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB connection

Use your PC to access additional power protection and management features for your UPS via a USB Port.

Telephone dataline surge protection

Provides protection of connected equipment from power surges traveling on telephone lines.

Automatic Voltage Regulation (AVR)

Automatically steps up low voltage and steps down high voltage to levels that are suitable for your equipment.

Resettable circuit breaker

Easy recovery from overloads; no need to replace a fuse.

Automatic restart of loads after UPS shutdown

Automatically starts up the connected equipment upon the return of utility power.

Automatic self-test

Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Short summary description APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 0.95 kVA 480 W:
This short summary of the APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 0.95 kVA 480 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Back-UPS, Line-Interactive, 0.95 kVA, 480 W, Sine, 150 V, 280 V

Long summary description APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 0.95 kVA 480 W:
This is an auto-generated long summary of APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 0.95 kVA 480 W based on the first three specs of the first five spec groups.

APC Back-UPS. UPS topology: Line-Interactive, Output power capacity: 0.95 kVA, Output power: 480 W. AC outlet types: Type F. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery capacity: 76 VAh. Form factor: Tower, Product colour: Black, Cable length: 1.22 m. Width: 130 mm, Depth: 336 mm, Height: 215 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
0.95 kVA
Output power *
480 W
Waveform *
Sine
Input operation voltage (min) *
150 V
Input operation voltage (max) *
280 V
Input frequency *
50/60 Hz
Output frequency regulation
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Maximum current
4 A
Surge energy rating
273 J
Hold time (min)
8 ms
Hold time (max)
10 ms
Efficiency
97.1%
Input power factor
0.51
Noise level
45 dB
Surge protection
Yes
Surge protection features
Fax, Modem
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm, Overload alarm
Ports & interfaces
AC outlet types
Type F
Number of type F outputs
4
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
9 Ah
Battery capacity
76 VAh
Battery voltage
12 V
Number of batteries supported
1
Battery life (max)
5 year(s)
Battery recharge time
8 h
Automatic battery test
Yes
Design
Form factor *
Tower
Cable length
1.22 m
Product colour *
Black
LED indicators
Battery replacement
Certification
CE, IEC 62040-1-1, REACH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 9000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
130 mm
Depth
336 mm
Height
215 mm
Weight
8 kg
Package width
245 mm
Package depth
245 mm
Package height
295 mm
Package weight
8.99 kg
Packaging data
Manual
Yes
Bundled software
PowerChute Personal Edition
Logistics data
Harmonized System (HS) code
85078000
Other features
Nominal output voltage
230 V
Nominal input voltage
230 V
Type of input protection required
3-pole circuit breaker
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:52:00
Uk has collected 1 expert review for APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 0.95 kVA 480 W and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)