location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC BX650U-LM uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 390 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX650U-LM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX650U-LM
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:09:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC BX650U-LM uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 390 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 0.65 kVA 390 W
  • - 4 AC outlet(s)
  • - Compact Black
Long product name APC BX650U-LM uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 390 W 4 AC outlet(s) :
The long product name of APC BX650U-LM uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 390 W 4 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

390W, 650 VA, USB, 6000g, Black
More>>>
APC BX650U-LM uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 390 W 4 AC outlet(s):
The official description of APC BX650U-LM uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 390 W 4 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Telephone dataline surge protection
Provides protection of connected equipment from power surges traveling on telephone lines.

Overload protection
Safeguards unit from damage by automatically turning it off in the event of a short circuit or overload.

Boost and Trim Automatic Voltage Regulation (AVR)
Eliminates voltage fluctuations as a source of AV signal degradation and component power-supply stress.

Cold-start capable
Provides temporary battery power when the utility power is out.

USB connectivity
Provides management of the UPS via a USB port (not available on all models).

Boost and Trim Automatic Voltage Regulation (AVR)
Gives higher application availability by correcting low and high voltage conditions without using the battery (not available on all models).

Battery and surge protected outlets
Back up and protect your hardware and data during power outages, surges and spikes.

Surge only outlets
Protect secondary electronics from surges and spikes without reducing battery power used to run primary electronics during an outage.

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

Resettable circuit breaker
Easy recovery from overloads; no need to replace a fuse.

Audible alarms
Provides notification of changing utility power and UPS power conditions

LED status display
Quickly understand unit and power status with visual indicators.

Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Short summary description APC BX650U-LM uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 390 W 4 AC outlet(s):
This short summary of the APC BX650U-LM uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 390 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC BX650U-LM, Line-Interactive, 0.65 kVA, 390 W, 82 V, 147 V, 45/65 Hz

Long summary description APC BX650U-LM uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 390 W 4 AC outlet(s):
This is an auto-generated long summary of APC BX650U-LM uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 390 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

APC BX650U-LM. UPS topology: Line-Interactive, Output power capacity: 0.65 kVA, Output power: 390 W. AC outlet types: NEMA 5–15P, NEMA 5–15R, AC outlets quantity: 4 AC outlet(s). Battery recharge time: 8 h. Form factor: Compact, Product colour: Black, Cable length: 1.16 m. Width: 115 mm, Depth: 257 mm, Height: 200 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
0.65 kVA
Output power *
390 W
Input operation voltage (min) *
82 V
Input operation voltage (max) *
147 V
Input frequency *
45/65 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
120 V
Automatic Voltage Regulation (AVR)
Yes
Maximum current
10 A
Surge energy rating
340 J
Noise level
45 dB
Surge protection
Yes
Surge protection features
Fax, Modem, Telephone
Power protection features
Overload
Ports & interfaces
AC outlet types
NEMA 5–15P, NEMA 5–15R
AC outlets quantity
4 AC outlet(s)
USB 2.0 ports quantity
1
Modem (RJ-11) ports
2
Battery
Battery recharge time
8 h
Design
Form factor *
Compact
Cable length
1.16 m
Product colour *
Black
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 10000 m
Non-operating altitude
0 - 3000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
115 mm
Depth
257 mm
Height
200 mm
Weight
6 kg
Package width
198 mm
Package depth
340 mm
Package height
270 mm
Package weight
6.5 kg