- - Line-Interactive
- - 0.575 kVA 320 W
- - 6 AC outlet(s)
- - Compact Black
320W, 575 VA, 5-15R, 5200g, Black
USB connection
Use your PC to access additional power protection and management features for your UPS via a USB Port.
Telephone dataline surge protection
Provides protection of connected equipment from power surges traveling on telephone lines.
Overload protection
Safeguards unit from damage by automatically turning it off in the event of a short circuit or overload.
Resettable circuit breaker
Easy recovery from overloads; no need to replace a fuse.
Boost and Trim Automatic Voltage Regulation (AVR)
Eliminates voltage fluctuations as a source of AV signal degradation and component power-supply stress.
Disconnected battery notification
Warns when a battery is not available to provide backup power.
Audible alarms
Provides notification of changing utility power and UPS power conditions
Cold-start capable
Provides temporary battery power when the utility power is out.
Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance
Boost and Trim Automatic Voltage Regulation (AVR)
Gives higher application availability by correcting low and high voltage conditions without using the battery (not available on all models).
Battery and surge protected outlets
Back up and protect your hardware and data during power outages, surges and spikes.
Surge only outlets
Protect secondary electronics from surges and spikes without reducing battery power used to run primary electronics during an outage.
Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.
Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance
Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.
Resettable circuit breaker
Easy recovery from overloads; no need to replace a fuse.
Audible alarms
Provides notification of changing utility power and UPS power conditions
LED status display
Quickly understand unit and power status with visual indicators.
Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.
APC BX575U-LM, Line-Interactive, 0.575 kVA, 320 W, 78 V, 150 V, 47/63 Hz
APC BX575U-LM. UPS topology: Line-Interactive, Output power capacity: 0.575 kVA, Output power: 320 W. AC outlet types: NEMA 5–15P, NEMA 5–15R, AC outlets quantity: 6 AC outlet(s). Battery recharge time: 6 h. Form factor: Compact, Product colour: Black, Cable length: 1.52 m. Width: 160 mm, Depth: 88 mm, Height: 278 mm