location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC BX2200MI uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX2200MI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX2200MI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304410836 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:18:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC BX2200MI user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC BX2200MI uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 2.2 kVA 1200 W
  • - Waveform: Sine
  • - 6 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Compact Black
Warranty: 2 years
Long product name APC BX2200MI uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s) :
The long product name of APC BX2200MI uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2200VA, 230V, AVR, 6x IEC Sockets, Black
More>>>
APC BX2200MI uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s):
The official description of APC BX2200MI uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Automatic Voltage Regulation (AVR)
Automatically steps up low voltage and steps down high voltage to levels that are suitable for your equipment.

Dataline surge protection
Provides protection of connected equipment from power surges on the data lines.

PowerChute Personal Edition OS Compatibility
This software supports numerous operating systems and processors.

USB connection
Use your PC to access additional power protection and management features for your UPS via a USB Port.

Audible alarms
Provides notification of changing utility power and UPS power conditions

LED status display
Quickly understand unit and power status with visual indicators.

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance

Surge only outlets
Protect secondary electronics from surges and spikes without reducing battery power used to run primary electronics during an outage.

Battery and surge protected outlets
Back up and protect your hardware and data during power outages, surges and spikes.

Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Battery-protected and surge-only outlets
Reserves power capacity and run time for connected equipment that require UPS battery back-up while providing surge only protection for less critical equipment

Short summary description APC BX2200MI uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s):
This short summary of the APC BX2200MI uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC BX2200MI, Line-Interactive, 2.2 kVA, 1200 W, Sine, 140 V, 300 V

Long summary description APC BX2200MI uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s):
This is an auto-generated long summary of APC BX2200MI uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1200 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

APC BX2200MI. UPS topology: Line-Interactive, Output power capacity: 2.2 kVA, Output power: 1200 W. AC outlet types: C13 coupler, Power plug: C19 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 1 min, Typical backup time at half load: 8.5 min. Form factor: Compact, Product colour: Black, Cable length: 1.2 m. Width: 140 mm, Depth: 390 mm, Height: 190 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
2.2 kVA
Output power *
1200 W
Waveform *
Sine
Input operation voltage (min) *
140 V
Input operation voltage (max) *
300 V
Input frequency *
50/60 Hz
Output operation voltage (min)
230 V
Output operation voltage (max)
230 V
Output frequency
50/60 Hz
Output frequency regulation
0.5 Hz
Output voltage regulation
10%
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
273 J
Response time
6 ms
Input power factor
0.54
Noise level
40 dB
Surge protection
Yes
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C19 coupler
AC outlets quantity
6 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
USB port type
USB Type-B
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery
Typical backup time at full load
1 min
Typical backup time at half load
8.5 min
Battery life (max)
2 year(s)
Battery recharge time
8 h
Design
Form factor *
Compact
Cable length
1.2 m
Product colour *
Black
LED indicators
Yes
International Protection (IP) code
IP20
Certification
CB Meet EN62040-1 / CE / IEC-62040-1 / IEC-62040-2
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
140 mm
Depth
390 mm
Height
190 mm
Weight
12.3 kg
Package width
235 mm
Package depth
495 mm
Package height
297 mm
Package weight
13.3 kg
Packaging data
Cables included
Input power cable
Manual
Yes
Logistics data
Harmonized System (HS) code
85078000
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)