location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 0.9 kVA 540 W 5 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR900G-GR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304286912 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 323912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:27
The date of the most recent change of this product data-sheet in Icecat.
APC BR900G-GR user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Environmental Profile (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 0.9 kVA 540 W 5 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 0.9 kVA 540 W
  • - 5 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Black
Long product name APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 0.9 kVA 540 W 5 AC outlet(s) :
The long product name of APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 0.9 kVA 540 W 5 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Back-UPS Pro 900 - 900 VA, 540 W, 230V, 160 - 286V, EU
More>>>
APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 0.9 kVA 540 W 5 AC outlet(s):
The official description of APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 0.9 kVA 540 W 5 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Back-UPS Pro series offers your home and business guaranteed power protection for high performance computer systems, routers/modems, external storage devices, game consoles and other electronics.

Abundant backup power, autoshutdown software and protection from damaging surges and spikes are coupled with the Back-UPS Pro's energy saving features, voltage regulation, LCD display and other premium features to make these the perfect units to protect your data and keep you available.

Short summary description APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 0.9 kVA 540 W 5 AC outlet(s):
This short summary of the APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 0.9 kVA 540 W 5 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Back-UPS Pro, Line-Interactive, 0.9 kVA, 540 W, 156 V, 300 V, 50/60 Hz

Long summary description APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 0.9 kVA 540 W 5 AC outlet(s):
This is an auto-generated long summary of APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 0.9 kVA 540 W 5 AC outlet(s) based on the first three specs of the first five spec groups.

APC Back-UPS Pro. UPS topology: Line-Interactive, Output power capacity: 0.9 kVA, Output power: 540 W. AC outlet types: Type F, AC outlets quantity: 5 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 157 VAh, Typical backup time at full load: 4.6 min. Product colour: Black, Cable length: 1.83 m, Display type: LCD. Width: 100 mm, Depth: 250 mm, Height: 382 mm

The story is currently unavailable. Please, contact us.
Features
UPS topology *
Line-Interactive
Output power capacity *
0.9 kVA
Output power *
540 W
Input operation voltage (min) *
156 V
Input operation voltage (max) *
300 V
Input frequency *
50/60 Hz
Output frequency regulation
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
613 J
Hold time (min)
8 ms
Hold time (max)
10 ms
Efficiency
97.4%
Noise level
45 dB
Surge protection
Yes
Surge protection features
Digital Subscriber Line (DSL), Fax, Modem, Network
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm, Overload alarm
Ports & interfaces
AC outlet types
Type F
AC outlets quantity
5 AC outlet(s)
Number of type F outputs
5
USB port
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
157 VAh
Typical backup time at full load
4.6 min
Typical backup time at half load
16.3 min
Battery life (max)
5 year(s)
Battery recharge time
8 h
Automatic battery test
Yes
Cold start
Yes
Battery
Replacement battery cartridge
APCRBC123
Design
Cable length
1.83 m
Product colour *
Black
Display type
LCD
Certification
REACH, PEP, EOLI
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Sustainability certificates
Green Premium
Compliance certificates
RoHS
Weight & dimensions
Width
100 mm
Depth
250 mm
Height
382 mm
Weight
10.7 kg
Package width
225 mm
Package depth
337 mm
Package height
487 mm
Package weight
12.4 kg
Packaging data
Cables included
Phone (RJ-11)
Manual
Yes
Warranty card
Yes
Bundled software
PowerChute Personal Edition
Logistics data
Products per pallet
30 pc(s)
Harmonized System (HS) code
85078000
Other features
Nominal output voltage
230 V
Nominal input voltage
230 V
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 07:40:36
Uk has collected 1 expert review for APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 0.9 kVA 540 W 5 AC outlet(s) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)