Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC BIOM34 Touch Biometric mouse USB Optical

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BIOM34 Touch Biometric Mouse
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BIOM34
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7923
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name APC BIOM34 Touch Biometric mouse USB Optical :
The short editorial description of APC BIOM34 Touch Biometric mouse USB Optical

Touch Biometric Mouse Password Manager
More>>>
APC BIOM34 Touch Biometric mouse USB Optical:
The official marketing text of APC BIOM34 Touch Biometric mouse USB Optical as supplied by the manufacturer

Competitively priced
First biometric solution priced for the consumer's budget.

Registers multiple users
Allows enrollment of up to 20 individual fingerprints.

Fast User Switching for Windows XP
Quickly switches between registered user's desktops.

Designed for accurate verification
Sleek innovative design allows for a stable placement and accurate finger verification.

Plug and Play setup
Fast and Easy set up.

Eliminate password lists
Your finger is your password. Stop leaving your e-mail, online banking, shopping and brokerage account passwords out in the open.

File and Folder Encryption
OmniPass authentication software allows for your files and folders to be encrypted for enhanced data security.

Limit access to computers
Keeps out unauthorized users.

AuthenTec TruePrint Sensor Technology
The leader in biometric sensor technology.

Short summary description APC BIOM34 Touch Biometric mouse USB Optical:
This short summary of the APC BIOM34 Touch Biometric mouse USB Optical data-sheet is auto-generated and uses the product title and the first six key specs.

APC BIOM34 Touch Biometric Mouse, Optical, USB

Long summary description APC BIOM34 Touch Biometric mouse USB Optical:
This is an auto-generated long summary of APC BIOM34 Touch Biometric mouse USB Optical based on the first three specs of the first five spec groups.

APC BIOM34 Touch Biometric Mouse. Movement detection technology: Optical, Device interface: USB, Buttons quantity: 3

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Movement detection technology *
Optical
Buttons quantity *
The number of buttons that there are in/on the product.
3
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Certification
CE/FCC Part 15 Class B/VCCI
Ergonomics
Cable length
How long the cable is.
1.8 m
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
69 mm
Depth
The distance from the front to the back of something.
41 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
119 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
160 g
Packaging data
Package width
The distance from one side of the packaging to the other.
180 mm
Package height
The distance from the top to the bottom of the packaging.
236 mm
Package weight
Weight of the packaged product.
230 g
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP
Package length
8.1 cm
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Mouse dimensions (WxDxH)
69 x 41 x 119 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
180 x 81 x 236 mm
Weight (imperial)
0.159 kg (0.35 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:43:47
Uk has collected 5 expert reviews for APC BIOM34 Touch Biometric mouse USB Optical and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:43:48
Nl heeft 5 proffesionele recensies verzameld voor APC BIOM34 Touch Biometric Mouse muis USB Optisch. Het gemiddelde van deze proffesionele recensies is 66 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:43:47
Fr a recueilli 5 avis d’experts pour APC BIOM34 Touch Biometric Mouse souris USB Optique et la note moyenne est de 66 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:43:47
De hat 5 Expertenmeinungen über APC BIOM34 Touch Biometric Mouse Maus USB Optisch eingeholt. Das duchschnittliche Epertenrating ist 66 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:43:47
Testseek ha raccolto 5 recensioni da parte di esperti per APC BIOM34 Touch Biometric mouse USB Ottico e la valutazione media da parte degli esperti è di 66 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:43:48
Es ha coleccionado 5 opiniones de expertos para APC BIOM34 Touch Biometric Mouse ratón USB Óptico y la calificación media es 66 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:43:48
Dk har samlet 5 ekspertanmeldelser for APC BIOM34 Touch Biometric Mouse mus USB Optisk og den gennemsnitlige ekspertbedømmelse er 66 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:43:48
Se har samlat in 5 experttester för APC BIOM34 Touch Biometric Mouse datormöss USB Optisk och det genomsnittliga betyget är 66 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 10:06:18
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 10:06:18
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 10:06:18
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 10:06:18
66%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 12:43:35
APCs Biometric Mouse has a fingerprint reader, so you can enter passwords with the quick swipe of a finger. Unfortunately, the software misses the slickness of Microsofts biometric utilities. We had trouble making it remember website passwords, as...
40%
pocket-lint.com
Updated:
2011-09-25 12:43:44
If you are worried about the security of your files this is a good place to start...
70%
v3.co.uk
Updated:
2011-09-25 12:43:31
Keep your computer safe and secure at the touch of a finger...
80%
pcmag.com
Updated:
2011-09-25 12:43:39
Do you have too many passwords to remember? If so, American Power Conversion, best known for uninterruptible power supplies, has a secure, easy-to-use solution for you. The APC Biometric Mouse Password Manager is an Authentec 3500 fingerprint reader bu...
70%
Show all
Customer service details
X