Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS ES 700VA 230V German/Dutch uninterruptible power supply (UPS) 405 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS ES 700VA 230V German/Dutch
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE700-GR
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23615
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years repair or replace
Long product name APC Back-UPS ES 700VA 230V German/Dutch uninterruptible power supply (UPS) 405 W :
The short editorial description of APC Back-UPS ES 700VA 230V German/Dutch uninterruptible power supply (UPS) 405 W

Back-UPS ES 700VA 230V German/Dutch
More>>>
APC Back-UPS ES 700VA 230V German/Dutch uninterruptible power supply (UPS) 405 W:
The official marketing text of APC Back-UPS ES 700VA 230V German/Dutch uninterruptible power supply (UPS) 405 W as supplied by the manufacturer

The most popular desktop UPS in the world!

The Back-UPS ES offers our best value for protecting your home and home office computer systems. It provides battery backup power that allows you to work through short and medium length power outages. It also safeguards your equipment from damaging surges and spikes that travel along your utility and phone lines. (Coax cable surge protection is also included on selected models.) Award-winning software automatically shuts down your computer system in the event of an extended power outage. Additional features like audible alarms, an LED status indicator, user replaceable battery, push-button circuit breakers and transformer-block spaced outlets make the Back-UPS ES the perfect unit to protect your productivity from the constant threat of power outages and lost data.

Best Value Battery Backup & Protection for Home Computers.

Includes: User Manual, Wall-mounting template.

Short summary description APC Back-UPS ES 700VA 230V German/Dutch uninterruptible power supply (UPS) 405 W:
This short summary of the APC Back-UPS ES 700VA 230V German/Dutch uninterruptible power supply (UPS) 405 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Back-UPS ES 700VA 230V German/Dutch, 700 VA, 405 W, 10 A, 310 J, 45 dB, Sealed Lead Acid (VRLA)

Long summary description APC Back-UPS ES 700VA 230V German/Dutch uninterruptible power supply (UPS) 405 W:
This is an auto-generated long summary of APC Back-UPS ES 700VA 230V German/Dutch uninterruptible power supply (UPS) 405 W based on the first three specs of the first five spec groups.

APC Back-UPS ES 700VA 230V German/Dutch. Output power capacity: 700 VA, Output power: 405 W, Maximum current: 10 A. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 3.9 min, Typical backup time at half load: 15.1 min. Product colour: Charcoal, Cable length: 2 m, Certification: CE,GOST,NEMKO. Weight: 6.8 kg. Package weight: 7.3 kg

Features
Output power capacity *
The maximum power that the device can produce.
700 VA
Output power *
The power that the device can produce.
405 W
Maximum current
The greatest possible amount of current, which is a quantity representing the rate of flow of electric charge.
10 A
Surge energy rating
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
310 J
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
45 dB
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Sealed Lead Acid (VRLA)
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
3.9 min
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
15.1 min
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
16 h
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Charcoal
Cable length
How long the cable is.
2 m
LED indicators
Yes
Design
Certification
CE,GOST,NEMKO
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.8 kg
Packaging data
Package weight
Weight of the packaged product.
7.3 kg
Other features
Output connections
(4) Schuko CEE 7 (Battery Backup) (4) Schuko CEE 7 (Surge Protection)
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
Schuko CEE 7/7P
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
230 x 285 x 86 mm
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
230 V
Nominal input voltage
The voltage which the manufacturer recommends that the device needs to operate normally.
230 V
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
300 x 366 x 132 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:43:20
Uk has collected 10 expert reviews for APC Back-UPS ES 700VA 230V German/Dutch uninterruptible power supply (UPS) 405 W and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:43:20
Nl heeft 10 proffesionele recensies verzameld voor APC Back- ES 700VA 230V German/Dutch UPS 405 W. Het gemiddelde van deze proffesionele recensies is 88 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:43:20
Fr a recueilli 10 avis d’experts pour APC Back-UPS ES 700VA 230V German/Dutch alimentation d'énergie non interruptible 405 W et la note moyenne est de 88 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:43:20
De hat 10 Expertenmeinungen über APC Back-UPS ES 700VA 230V German/Dutch Unterbrechungsfreie Stromversorgung (UPS) 405 W eingeholt. Das duchschnittliche Epertenrating ist 88 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:43:20
Testseek ha raccolto 10 recensioni da parte di esperti per APC Back-UPS ES 700VA 230V German/Dutch gruppo di continuità (UPS) 405 W e la valutazione media da parte degli esperti è di 88 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:43:20
Es ha coleccionado 10 opiniones de expertos para APC Back-UPS ES 700VA 230V German/Dutch sistema de alimentación ininterrumpida (UPS) 405 W y la calificación media es 88 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:43:20
Dk har samlet 10 ekspertanmeldelser for APC Back-UPS ES 700VA 230V German/Dutch UPS-enhed 405 W og den gennemsnitlige ekspertbedømmelse er 88 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:43:20
Se har samlat in 10 experttester för APC Back-UPS ES 700VA 230V German/Dutch strömskydd (UPS) 405 W och det genomsnittliga betyget är 88 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
88%
Source Review comments Score
computeractive.co.uk
Updated:
2011-09-25 12:43:20
Uninterruptible power supply (UPS) devices were quite popular in the 1980s and 1990s but have since fallen out of fashion.They’re designed to keep your computer (or any electrical equipment) running when the power fails. Essentially, a UPS is a set of...
Good Worked simply and without any intervention required; software included...
Bad Very heavy; only suitable for certain devices...
Bottom line A simple, relatively cheap way to keep your computer running when everything else goes dark...
80%
v3.co.uk
Updated:
2011-09-25 12:43:20
Uninterruptible power supply (UPS) devices were quite popular in the 1980s and 1990s but have since fallen out of fashion.They’re designed to keep your computer (or any electrical equipment) running when the power fails. Essentially, a UPS is a set of...
Good Worked simply and without any intervention required; software included...
Bad Very heavy; only suitable for certain devices...
Bottom line A simple, relatively cheap way to keep your computer running when everything else goes dark Good points Worked simply and without any intervention required; software included Bad points Very heavy; only suitable for certain devices...
80%
techradar.com
Updated:
2011-09-25 12:43:20
The APC Back-UPS ES 700 is an offline UPS, and in this respect it suffers in comparison to the two line interactive models we have reviewed this month, but you do get a lot of kit for the price. The Back-UPS ES 700VA looks like a chunky mains distribut...
Good 13A sockets, Decent amount of power on offer...
Bad A bit on the ugly side...
80%
expertreviews.co.uk
Updated:
2011-09-25 12:43:20
Thems proper plugs, lad. Less battery life than the similarly priced Trust, but great software and design. The APC Back-UPS ES 700 employs a different design to most of the units on test. IEC leads, with the elongated three-pin plug youd find on...
100%
netguide.co.nz
Updated:
2016-12-09 02:12:08
Last week I was given some APC UPS devices to try at home. If I'm talking gobbledygook as far as you're concerned, all you need to know is that these are Uninterruptable Power Supplies that have a little in common with surge protectors except with more fu...
0%
Pcwelt.de
Updated:
2011-09-25 12:43:20
Die rund sieben Kilogramm schwere USV pufferte unseren Test-PC samt 19-Zoll-Röhrenmonitor über 20 Minuten. Das ist lange genug, um alle Maßnahmen gegen Datenverlust und Geräteschäden ergreifen zu können. Mit einem Preis von 90 Euro ist die USV in Ver...
0%
hardnsoft.ru
Updated:
2014-01-03 18:01:20
В бесперебойнике применены энергосберегающие технологии, суть одной из которых заключается в принудительном отключении периферии от сети питания в случае, когда на управляющей розетке пропадает нагрузка. Другими словами, в зависимые розетки удобно подключ...
0%
naturis.kr
Updated:
2015-07-30 05:26:13
지난번 APC의 UPS 장치인 Back-UPS ES 700 VA 개봉기에 이어 사용기 이어갑니다.Back-UPS ES 700 사용에 있어 따로 어려움은 없습니다.지난 개봉기에서 말미에 언급한 것처럼 그냥 이용하려는 전기기기를 콘센트에 꼽으면 됩니다.UPS가 필요한 이유라면 정전 등으로 전력공급에 문제가 있을 경우 지속적인 전력을 공급해서 컴퓨터, 노트북 등 디지털 기기를 보호하고 기기내의 데이터를 안전하게 저장하거가 기기를 안전하게 끌수 있는 시간을 버...
0%
naturis.kr
Updated:
2016-12-09 02:12:08
이번에 APC UPS 블로거 체험단에 선정되어 배송받은 APC의 무정전 전원장치(UPS) Back-UPS ES 700 VA 입니다.그렇지않아도 컴퓨터 작업중 또는 작업후 수많은 데이터를 보호하기 위해 UPS 하나 알아보고 있던 중이라 블로거 체험단에 선정된 것이 운이 좋았습니다.사실 여름만 되면 매년 한두번은 발생하는 정전으로 컴퓨터 전원이 순간 블랙아웃되는 상황이 발생하곤 했었죠.국가적으로 불안전한 전력수급상황이 문제이기도 했었고, 집앞 도로 전신주에...
0%
Show all
Country Distributor
United Kingdom 2 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Customer service details
X