Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS ES uninterruptible power supply (UPS) 700 VA 405 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS ES
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE700-GR (P)
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3844
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:26:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Back-UPS ES uninterruptible power supply (UPS) 700 VA 405 W :
The short editorial description of APC Back-UPS ES uninterruptible power supply (UPS) 700 VA 405 W

Back-UPS ES - 700 VA - 405 W
More>>>
APC Back-UPS ES uninterruptible power supply (UPS) 700 VA 405 W:
The official marketing text of APC Back-UPS ES uninterruptible power supply (UPS) 700 VA 405 W as supplied by the manufacturer

Battery-protected and surge-only outlets
Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment

Power conditioning
Protects connected loads from surges, spikes, lightning, and other power disturbances.

Data line surge protection
Provides protection of connected equipment from power surges on the data lines.

Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment. UL, FCC, CE, C-Tick approvals.

Audible Alarms
Provides notification of changing utility power and UPS conditions.

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Cold-start capable
Provides temporary battery power when the utility power is out.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Resettable circuit breakers
Enables a quick recovery from overload events.

Transformer-block spaced outlets
Protect equipment with input transformer blocks without blocking access to other receptacles.

Short summary description APC Back-UPS ES uninterruptible power supply (UPS) 700 VA 405 W:
This short summary of the APC Back-UPS ES uninterruptible power supply (UPS) 700 VA 405 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Back-UPS ES, 700 VA, 405 W, 310 J, 3.7 min, 21.6 min, 16 h

Long summary description APC Back-UPS ES uninterruptible power supply (UPS) 700 VA 405 W:
This is an auto-generated long summary of APC Back-UPS ES uninterruptible power supply (UPS) 700 VA 405 W based on the first three specs of the first five spec groups.

APC Back-UPS ES. Output power capacity: 700 VA, Output power: 405 W, Surge energy rating: 310 J. Typical backup time at full load: 3.7 min, Typical backup time at half load: 21.6 min, Battery recharge time: 16 h. Product colour: Grey, Cable length: 1.83 m. Weight: 6.8 kg. Package weight: 7.3 kg

Features
Output power capacity *
The maximum power that the device can produce.
700 VA
Output power *
The power that the device can produce.
405 W
Surge energy rating
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
310 J
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Battery
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
3.7 min
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
21.6 min
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
16 h
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Design
Cable length
How long the cable is.
1.83 m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.8 kg
Packaging data
Package weight
Weight of the packaged product.
7.3 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
230 x 285 x 86 mm
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
230 V
Nominal input voltage
The voltage which the manufacturer recommends that the device needs to operate normally.
230 V
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
300 x 366 x 132 mm
Customer service details
X