Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS ES 550VA uninterruptible power supply (UPS) 330 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS ES 550VA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE550-GR
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33977
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years repair or replace
Long product name APC Back-UPS ES 550VA uninterruptible power supply (UPS) 330 W :
The short editorial description of APC Back-UPS ES 550VA uninterruptible power supply (UPS) 330 W

Back-UPS ES 550VA 230V German/Dutch, 230V - Charcoal
More>>>
APC Back-UPS ES 550VA uninterruptible power supply (UPS) 330 W:
The official marketing text of APC Back-UPS ES 550VA uninterruptible power supply (UPS) 330 W as supplied by the manufacturer

Protection
Battery-protected and surge-only outlets
Reserves power capacity and run time for connected equipment that require battery back-up while providing surge only protection for less critical equipment
Power conditioning
Protects connected loads from surges, spikes, lightning, and other power disturbances.
Dataline Surge Protection
Provides protection of connected equipment from power surges on the data lines.
Lifetime data recovery warranty
Provides peace of mind with professional data recovery services in the event data is lost due to the failure of the unit (not available on all models).
Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment. UL, FCC, CE, C-Tick approvals.
Convenience
Audible alarms
Provides notification of changing utility power and UPS conditions.
Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.
Cold-start capable
Provides temporary battery power when the utility power is out.
Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Short summary description APC Back-UPS ES 550VA uninterruptible power supply (UPS) 330 W:
This short summary of the APC Back-UPS ES 550VA uninterruptible power supply (UPS) 330 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Back-UPS ES 550VA, 550 VA, 330 W, 310 J, 45 dB, Sealed Lead Acid (VRLA), 3.4 min

Long summary description APC Back-UPS ES 550VA uninterruptible power supply (UPS) 330 W:
This is an auto-generated long summary of APC Back-UPS ES 550VA uninterruptible power supply (UPS) 330 W based on the first three specs of the first five spec groups.

APC Back-UPS ES 550VA. Output power capacity: 550 VA, Output power: 330 W, Surge energy rating: 310 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 3.4 min, Typical backup time at half load: 14 min. Product colour: Charcoal. Weight: 6.4 kg. Package weight: 6.9 kg

Features
Output power capacity *
The maximum power that the device can produce.
550 VA
Output power *
The power that the device can produce.
330 W
Surge energy rating
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
310 J
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
45 dB
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Sealed Lead Acid (VRLA)
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
3.4 min
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
14 min
Replacement battery cartridge
RBC2, RBC2J,CURK2
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Charcoal
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.4 kg
Packaging data
Package weight
Weight of the packaged product.
6.9 kg
Other features
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
sealed Lead-Acid battery + suspended electrolyte: leakproof
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
381 x 297.4 x 330.2 mm
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
230 V
Output voltage note
(4) Schuko CEE 7 (Battery Backup) & (4) Schuko CEE 7 (Surge Protection)
Filtering description
The type of filtering used.
5% IEEE/UL 1449
Nominal input voltage
The voltage which the manufacturer recommends that the device needs to operate normally.
230 V
Relative humidity
0 - 95%
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
300 x 366 x 132 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:51:53
Uk has collected 7 expert reviews for APC Back-UPS ES 550VA uninterruptible power supply (UPS) 330 W and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:51:53
Nl heeft 7 proffesionele recensies verzameld voor APC Back- ES 550VA UPS 330 W. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:51:53
Fr a recueilli 7 avis d’experts pour APC Back-UPS ES 550VA alimentation d'énergie non interruptible 330 W et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:51:53
De hat 7 Expertenmeinungen über APC Back-UPS ES 550VA Unterbrechungsfreie Stromversorgung (UPS) 330 W eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:51:53
Testseek ha raccolto 7 recensioni da parte di esperti per APC Back-UPS ES 550VA gruppo di continuità (UPS) 330 W e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:51:53
Es ha coleccionado 7 opiniones de expertos para APC Back-UPS ES 550VA sistema de alimentación ininterrumpida (UPS) 330 W y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:51:53
Dk har samlet 7 ekspertanmeldelser for APC Back-UPS ES 550VA UPS-enhed 330 W og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:51:53
Se har samlat in 7 experttester för APC Back-UPS ES 550VA strömskydd (UPS) 330 W och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
sofahelden.com
Updated:
2016-11-14 23:51:53
Strom ist aus unserer Gesellschaft nicht mehr wegzudenken. In jedem Büro, Großkonzern oder aber auch privaten Wohnung läuft fast alles nur noch mit der unsichtbaren Energie. Wir stecken einfach den Stecker in die Dose an der Wand und das Gerät läuft. Doch...
Bottom line Ich kannte mich in diesem Sektor bisher nicht aus und musste mich vor dem Test erst einmal informieren. Im Falle eines Stromausfalls wäre es dann aber schon zu spät gewesen. Ich stellte mir oft die Frage, wer so ein Gerät benötigt. Die Antwort ist einfach...
80%
bitcity.it
Updated:
2016-11-14 23:51:53
La protezione del proprio PC da anomalie sulla rete elettrica, come sovratensioni o black out, è prassi comune per i server, mentre viene completamente trascurata per i PC domestici o d'ufficio. Back-UPS ES BE550-G è un UPS destinato a questa fascia di...
Good Protezione attiva da sbalzi di tensione tramite batteria, otto prese Schuko con possibilità di attivare/disattivare presa master, facile sostituzione batteria, collegamento USB, interfaccia software semplice e funzionale.
Bad Nessun inconveniente rilevato.
88%
hardnsoft.ru
Updated:
2016-11-14 23:51:53
Существенным отличием APC Back-UPS ES 550 от конкурента является наличие функции энергосбережения, реализованной через Master-розетки (ведущие розетки), через которую питается системный блок компьютера. В ней контролируется потребляемый ток, и это позволя...
0%
insidehw.com
Updated:
2016-11-14 23:51:53
Do you belong to the group of people who, for reasons that aren’t exactly justified, thinks that any additional investment in an uninterruptible power supply for their PCs is ultimately an unnecessary expense? After all, you aren’t involved in renderin...
0%
devhardware.com
Updated:
2016-11-14 23:51:53
Unfortunately, many people still neglect to use UPS devices. Many users dont even think about them until they absolutely need one -- such as right after their system failed because they didnt have one. So many purchasers put the UPS on the optional l...
Bottom line This APC product works well and will probably be all you need if you are an average user who just wants to plug in and forget about it. However, for more advanced users, the software that comes with it offers two strict options -- and that’s not muc...
0%
pcworld.pl
Updated:
2016-11-14 23:51:53
W odróżnieniu od awangardowego modelu RS 550 Back-UPS ES 550 VA jest zwykłym, solidnie zrobionym zasilaczem awaryjnym, który realizuje obietnice zapisane w specyfikacji. Przede wszystkim dotyczy to czasów podtrzymania i przełączania z zasilania zewnętrzn...
Good Długie podtrzymanie, Intrygujący wystrój, Niskie zużycie energii...
Bad Spora cena, Napięcie o niskiej jakości...
80%
cmdreview.com
Updated:
2016-11-14 23:51:53
추천APC Back UPS Pro 550 후기를 이제 올릴 때가 되었군요. 이제 좀 있으면 날씨가 따뜻해지고 전기를 많이 쓰는 여름이 다가 올 것입니다. 여름되면 번개도 많이 치고 정전도 자주 발생할 수 도 있는데요. 이것만 있으면 컴퓨터 및 서지 보호를 할 수 있습니다. APC Back UPS Pro 550 사용을 하면 되는데요. APC UPS는 저에게 익숙한데요. APC BE550-KR를 이미 쓰고 있기 때문입니다. 가정용으로 사용하기에는 상당히 좋...
0%
Show all
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Sverige 1 distributor(s)
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Customer service details
X