APC logo

APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.4 kVA 240 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
402334
Info modified on:
26 Jun 2024, 05:30:32
Short summary description APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.4 kVA 240 W:

APC Back-UPS, Standby (Offline), 0.4 kVA, 240 W, Sine, 180 V, 266 V

Long summary description APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.4 kVA 240 W:

APC Back-UPS. UPS topology: Standby (Offline), Output power capacity: 0.4 kVA, Output power: 240 W. AC outlet types: Type F. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 6 Ah, Battery capacity: 102 VAh. Form factor: Compact, Product colour: Grey, Cable length: 1.83 m. Compliance certificates: RoHS, Certification: CE, GOST, NEMKO, REACH, PEP, EOLI

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.