location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 6" Vertical Cable Organizer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6" Vertical Cable Organizer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8441A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304209614 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2021 14:37:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC 6" Vertical Cable Organizer :
The long product name of APC 6" Vertical Cable Organizer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6" Vertical Cable Organizer
More>>>
APC 6" Vertical Cable Organizer:
The official description of APC 6" Vertical Cable Organizer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rack accessories include light and heavy-duty shelves, patch cord organizers, vertical and horizontal cable organizers.

Short summary description APC 6" Vertical Cable Organizer:
This short summary of the APC 6" Vertical Cable Organizer data-sheet is auto-generated and uses the product title and the first six key specs.

APC 6" Vertical Cable Organizer, 11.2 kg, 381 x 1041 x 210 mm, 13.4 kg, 152 x 152 x 1908 mm

Long summary description APC 6" Vertical Cable Organizer:
This is an auto-generated long summary of APC 6" Vertical Cable Organizer based on the first three specs of the first five spec groups.

APC 6" Vertical Cable Organizer. Weight: 11.2 kg. Package dimensions (WxDxH): 381 x 1041 x 210 mm, Package weight: 13.4 kg. Dimensions (WxDxH): 152 x 152 x 1908 mm

Weight & dimensions
Weight
11.2 kg
Packaging data
Package dimensions (WxDxH)
381 x 1041 x 210 mm
Packaging data
Package weight
13.4 kg
Other features
Dimensions (WxDxH)
152 x 152 x 1908 mm
Brand Image Product code Product Stock Price from
APC AR8442 rack accessory Cable management panel APC AR8442 rack accessory Cable management panel
(show image)
AR8442 AR8442 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)