Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetShelter VX 42U Seismic Left Side Panel

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetShelter VX 42U Seismic Left Side Panel
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8392BLK
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304204466
Category
Shelves, arms and other components of racks.
Rack Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12231
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 05 Dec 2018 05:20:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC NetShelter VX 42U Seismic Left Side Panel :
The short editorial description of APC NetShelter VX 42U Seismic Left Side Panel

NetShelter VX 42U Seismic Left Side Panel Black
More>>>
APC NetShelter VX 42U Seismic Left Side Panel:
The official marketing text of APC NetShelter VX 42U Seismic Left Side Panel as supplied by the manufacturer

Rack components that can be added to existing racks if requirements change.

Short summary description APC NetShelter VX 42U Seismic Left Side Panel:
This short summary of the APC NetShelter VX 42U Seismic Left Side Panel data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetShelter VX 42U Seismic Left Side Panel, Black, 16.9 kg, 1080 mm, 122 mm, 2007 mm, 25.9 kg

Long summary description APC NetShelter VX 42U Seismic Left Side Panel:
This is an auto-generated long summary of APC NetShelter VX 42U Seismic Left Side Panel based on the first three specs of the first five spec groups.

APC NetShelter VX 42U Seismic Left Side Panel. Product colour: Black. Weight: 16.9 kg. Package width: 1080 mm, Package depth: 122 mm, Package height: 2007 mm. Rack mounting: 42U, Dimensions (WxDxH): 810 x 23 x 1920 mm

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16.9 kg
Packaging data
Package width
The distance from one side of the packaging to the other.
1080 mm
Packaging data
Package depth
The distance from the front to the back of the packaging.
122 mm
Package height
The distance from the top to the bottom of the packaging.
2007 mm
Package weight
Weight of the packaged product.
25.9 kg
Other features
Rack mounting
The type of mounting that can position devices in a shelving system (rack).
42U
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
810 x 23 x 1920 mm
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Switzerland 1 distributor(s)
Customer service details
X