Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AR8207BLK Fan computer case part

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR8207BLK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8207BLK
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304120216 show
Category
Components of a computer case.
Computer Case Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 47668
This statistic is based on the 79348 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 77553 free Open Icecat users .
Info modified on: 10 Aug 2018 06:36:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC AR8207BLK Fan computer case part :
The short editorial description of APC AR8207BLK Fan computer case part

Roof Fan Tray 208/230V, 50/60HZ for NetShelter WX Enclosures
More>>>
APC AR8207BLK Fan computer case part:
The official marketing text of APC AR8207BLK Fan computer case part as supplied by the manufacturer

The Rack Fan Tray is a low cost solution that aids in heat removal from a Netshelter Enclosure. The system easily installs into the top of the enclosure and expels heat from the roof of the rack. Wall-mounted enclosures have the additional option of installing the rack fan tray systems in the base of the rack as well. The fan trays are designed to promote bottom to top airflow within the enclosure.

Short summary description APC AR8207BLK Fan computer case part:
This short summary of the APC AR8207BLK Fan computer case part data-sheet is auto-generated and uses the product title and the first six key specs.

APC AR8207BLK, Fan, Black, 318 mm, 175 mm, 54 mm, 1.82 kg

Long summary description APC AR8207BLK Fan computer case part:
This is an auto-generated long summary of APC AR8207BLK Fan computer case part based on the first three specs of the first five spec groups.

APC AR8207BLK. Type: Fan, Colour of product: Black. Width: 318 mm, Depth: 175 mm, Height: 54 mm

Features
Type *
Characteristics of the device.
Fan
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
318 mm
Depth
The distance from the front to the back of something.
175 mm
Height
The measurement of the product from head to foot or from base to top.
54 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.82 kg
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Deutschland 5 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Perú 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Italia 1 distributor(s)
Australia 5 distributor(s)
Norway 1 distributor(s)
Sverige 1 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details
X