location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Seismic Cable shielding

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Seismic Cable shielding
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8162ABLKSEISMIC
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:35:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Seismic Cable shielding :
The long product name of APC Seismic Cable shielding. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Data Cable Partition, NetShelter, 600mm Wide
More>>>
APC Seismic Cable shielding:
The official description of APC Seismic Cable shielding as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comprehensive selection of accessories designed to organize power or data cables within a rack environment.

Includes: Installation guide, Qty 1 - 8 inch/20cm grounding strap.

Short summary description APC Seismic Cable shielding:
This short summary of the APC Seismic Cable shielding data-sheet is auto-generated and uses the product title and the first six key specs.

APC Seismic Cable shielding, Black, 1.82 kg, 610 x 178 x 203 mm, 2.73 kg, 579 x 71 x 122 mm

Long summary description APC Seismic Cable shielding:
This is an auto-generated long summary of APC Seismic Cable shielding based on the first three specs of the first five spec groups.

APC Seismic Cable shielding. Product colour: Black. Weight: 1.82 kg. Package dimensions (WxDxH): 610 x 178 x 203 mm, Package weight: 2.73 kg. Dimensions (WxDxH): 579 x 71 x 122 mm

Features
Product colour *
Black
Weight & dimensions
Weight
1.82 kg
Packaging data
Package dimensions (WxDxH)
610 x 178 x 203 mm
Package weight
2.73 kg
Other features
Dimensions (WxDxH)
579 x 71 x 122 mm