Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Premium Enclosure Extension Kit 42HU

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Enclosure Extension Kit 42HU
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8130
Category
Shelves, arms and other components of racks.
Rack Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10664
This statistic is based on the 85977 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84005 free Open Icecat users.
Info modified on: 15 Apr 2019 08:39:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Premium Enclosure Extension Kit 42HU :
The short editorial description of APC Premium Enclosure Extension Kit 42HU

NetShelter EP 42U Extension Kit Beige
More>>>
APC Premium Enclosure Extension Kit 42HU:
The official marketing text of APC Premium Enclosure Extension Kit 42HU as supplied by the manufacturer

NetShelter EP 42U Extension Kit Beige.

Physical:
Shipping Weight 42.00 lbs ( 19.09 kg)

Shipping Height 77.00 inches ( 195.58 cm)

Shipping Width 23.00 inches ( 58.42 cm)

Shipping Depth 7.00 inches ( 17.78 cm)

Color - Beige

Short summary description APC Premium Enclosure Extension Kit 42HU:
This short summary of the APC Premium Enclosure Extension Kit 42HU data-sheet is auto-generated and uses the product title and the first six key specs.

APC Premium Enclosure Extension Kit 42HU

Long summary description APC Premium Enclosure Extension Kit 42HU:
This is an auto-generated long summary of APC Premium Enclosure Extension Kit 42HU based on the first three specs of the first five spec groups.

APC Premium Enclosure Extension Kit 42HU

X