Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Blanking Panel Kit voor NetShelter VX 23inch racks\zwart (1*1U+2U+4U+8

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blanking Panel Kit voor NetShelter VX 23inch racks\zwart (1*1U+2U+4U+8
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8107BLK
Category
Shelves, arms and other components of racks.
Rack Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8874
This statistic is based on the 77962 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 76166 free Open Icecat users .
Info modified on: 29 Mar 2017 10:49:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC Blanking Panel Kit voor NetShelter VX 23inch racks\zwart (1*1U+2U+4U+8 :
The short editorial description of APC Blanking Panel Kit voor NetShelter VX 23inch racks\zwart (1*1U+2U+4U+8

Blanking Panel Kit (1U, 2U, 4U, 8U) 23" Black
More>>>
APC Blanking Panel Kit voor NetShelter VX 23inch racks\zwart (1*1U+2U+4U+8:
The official marketing text of APC Blanking Panel Kit voor NetShelter VX 23inch racks\zwart (1*1U+2U+4U+8 as supplied by the manufacturer

Blanking Panel Kit (1U, 2U, 4U, 8U) 23"

Features - Covers open rack space to ensure proper airflow, Promotes Proper Airflow

Includes - Mounting hardware, Qty 1 each: 1U and 2U and 4U and 8U Panel


Physical:

Net weight 7.00 lbs ( 3.18 kg)

Net Width 23.00 inches ( 58.42 cm)

Net Depth 0.06 inches ( 0.15 cm)

Rack Height - 15 U

Color - Black

Short summary description APC Blanking Panel Kit voor NetShelter VX 23inch racks\zwart (1*1U+2U+4U+8:
This short summary of the APC Blanking Panel Kit voor NetShelter VX 23inch racks\zwart (1*1U+2U+4U+8 data-sheet is auto-generated and uses the product title and the first six key specs.

APC Blanking Panel Kit voor NetShelter VX 23inch racks\zwart (1*1U+2U+4U+8

Long summary description APC Blanking Panel Kit voor NetShelter VX 23inch racks\zwart (1*1U+2U+4U+8:
This is an auto-generated long summary of APC Blanking Panel Kit voor NetShelter VX 23inch racks\zwart (1*1U+2U+4U+8 based on the first three specs of the first five spec groups.

APC Blanking Panel Kit voor NetShelter VX 23inch racks\zwart (1*1U+2U+4U+8

X