Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC hp Adapter Kit - N Class/RP7400

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
hp Adapter Kit - N Class/RP7400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8014
Category
Shelves, arms and other components of racks.
Rack Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7173
This statistic is based on the 80692 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 78860 free Open Icecat users .
Info modified on: 29 Mar 2017 10:49:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC hp Adapter Kit - N Class/RP7400 :
The short editorial description of APC hp Adapter Kit - N Class/RP7400

APC hp Adapter Kit - N Class/RP7400
More>>>
APC hp Adapter Kit - N Class/RP7400:
The official marketing text of APC hp Adapter Kit - N Class/RP7400 as supplied by the manufacturer

APC hp Adapter Kit - N Class/RP7400.

Includes - Installation Guide, Qty 2 - Brackets


Physical:

Shipping Weight 10.00 lbs ( 4.55 kg)

Shipping Height 2.38 inches ( 6.05 cm)

Shipping Width 27.50 inches ( 69.85 cm)

Shipping Depth 9.25 inches ( 23.50 cm)

Short summary description APC hp Adapter Kit - N Class/RP7400:
This short summary of the APC hp Adapter Kit - N Class/RP7400 data-sheet is auto-generated and uses the product title and the first six key specs.

APC hp Adapter Kit - N Class/RP7400

Long summary description APC hp Adapter Kit - N Class/RP7400:
This is an auto-generated long summary of APC hp Adapter Kit - N Class/RP7400 based on the first three specs of the first five spec groups.

APC hp Adapter Kit - N Class/RP7400

Customer service details
X