Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Equipment Support Rails

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Equipment Support Rails
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8006
Category
Shelves, arms and other components of racks.
Rack Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9125
This statistic is based on the 79348 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 77553 free Open Icecat users .
Info modified on: 29 Mar 2017 10:49:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Equipment Support Rails :
The short editorial description of APC Equipment Support Rails

APC Equipment Support Rails
More>>>
APC Equipment Support Rails:
The official marketing text of APC Equipment Support Rails as supplied by the manufacturer

Equipment Support Rails.

Features - 4 Post Mounting, Occupies 0U of rack space.

Includes - Installation Guide, Mounting hardware


Physical:

Net Depth 24.40 inches ( 61.98 cm)

Shipping Weight 3.20 lbs ( 1.45 kg)

Shipping Height 3.50 inches ( 8.89 cm)

Shipping Width 3.50 inches ( 8.89 cm)

Shipping Depth 25.50 inches ( 64.77 cm)

Weight Capacity (static load) 200.00 lbs ( 90.72 kg)

Short summary description APC Equipment Support Rails:
This short summary of the APC Equipment Support Rails data-sheet is auto-generated and uses the product title and the first six key specs.

APC Equipment Support Rails

Long summary description APC Equipment Support Rails:
This is an auto-generated long summary of APC Equipment Support Rails based on the first three specs of the first five spec groups.

APC Equipment Support Rails

Country Distributor
Deutschland 1 distributor(s)
Customer service details
X