Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AR8005 flat panel mount accessory

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR8005
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8005
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304098942
Category
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
flat panel mount accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 44730
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 25 Sep 2017 16:38:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC AR8005 flat panel mount accessory :
The short editorial description of APC AR8005 flat panel mount accessory

10-32 Hardware Kit
More>>>

APC AR8005 flat panel mount accessory:
The official marketing text of APC AR8005 flat panel mount accessory as supplied by the manufacturer
Cage nuts with #10-32 thread for mounting equipment in enclosure for square mounting rails. Accommodates devices using #10-32 mounting screws (Qty. 36).
Short summary description APC AR8005 flat panel mount accessory:
This short summary of the APC AR8005 flat panel mount accessory data-sheet is auto-generated and uses the product title and the first six key specs.
APC AR8005, 170 g, 44 mm, 16.5 cm, 235 mm
Long summary description APC AR8005 flat panel mount accessory :

APC AR8005. Weight: 170 g, Package height: 44 mm, Package length: 16.5 cm

This is an auto-generated long summary of APC AR8005 flat panel mount accessory based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Certification
RoHS, PEP, EOLI
Quantity
The number of products there are.
36
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
170 g
Package height
The distance from the top to the bottom of the packaging.
44 mm
Package length
16.5 cm
Package width
The distance from one side of the packaging to the other.
235 mm
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Portugal 1 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Italia 1 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Australia 3 distributor(s)
United States 1 distributor(s)
X