Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Recessed Rail Kit f 750mm SX 42U

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Recessed Rail Kit f 750mm SX 42U
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR7508 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304235620
Category
Shelves, arms and other components of racks.
Rack Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44760
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 20 Jan 2020 13:40:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name APC Recessed Rail Kit f 750mm SX 42U :
The short editorial description of APC Recessed Rail Kit f 750mm SX 42U

NetShelter SX 42U 750mm Wide Recessed Rail Kit
More>>>
APC Recessed Rail Kit f 750mm SX 42U:
The official marketing text of APC Recessed Rail Kit f 750mm SX 42U as supplied by the manufacturer

Enables users to mount networking and server equipment in the same rack or enclosure.

Short summary description APC Recessed Rail Kit f 750mm SX 42U:
This short summary of the APC Recessed Rail Kit f 750mm SX 42U data-sheet is auto-generated and uses the product title and the first six key specs.

APC Recessed Rail Kit f 750mm SX 42U, 1.01 kg, 133 x 203 x 1168 mm, 13 kg, 121 x 140 x 1005 mm

Long summary description APC Recessed Rail Kit f 750mm SX 42U:
This is an auto-generated long summary of APC Recessed Rail Kit f 750mm SX 42U based on the first three specs of the first five spec groups.

APC Recessed Rail Kit f 750mm SX 42U. Weight: 1.01 kg. Package dimensions (WxDxH): 133 x 203 x 1168 mm, Package weight: 13 kg. Dimensions (WxDxH): 121 x 140 x 1005 mm

Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.01 kg
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
133 x 203 x 1168 mm
Packaging data
Package weight
Weight of the packaged product.
13 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
121 x 140 x 1005 mm
Country Distributor
Nederland 3 distributor(s)
United Kingdom 7 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Polska 1 distributor(s)
Deutschland 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 1 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
Australia 4 distributor(s)
Customer service details
X