Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Roof Match Kit for SX to VX, 750mm

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roof Match Kit for SX to VX, 750mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR7202
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304235187
Category
Shelves, arms and other components of racks.
Rack Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45783
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:56:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description APC Roof Match Kit for SX to VX, 750mm:
This short summary of the APC Roof Match Kit for SX to VX, 750mm data-sheet is auto-generated and uses the product title and the first six key specs.

APC Roof Match Kit for SX to VX, 750mm, 9.32 kg, 750 x 1070 x 51 mm

Long summary description APC Roof Match Kit for SX to VX, 750mm:
This is an auto-generated long summary of APC Roof Match Kit for SX to VX, 750mm based on the first three specs of the first five spec groups.

APC Roof Match Kit for SX to VX, 750mm. Weight: 9.32 kg. Dimensions (WxDxH): 750 x 1070 x 51 mm

Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.32 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
750 x 1070 x 51 mm
Country Distributor
Nederland 3 distributor(s)
United Kingdom 4 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Deutschland 5 distributor(s)
Österreich 2 distributor(s)
Czech Republic 1 distributor(s)
Switzerland 3 distributor(s)
Danmark 1 distributor(s)
Suomi 1 distributor(s)
Australia 4 distributor(s)
Bulgaria 1 distributor(s)
Belgium 1 distributor(s)
Customer service details
X