Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetShelter SX 48U 750mm Wide Perforated Curved Door Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetShelter SX 48U 750mm Wide Perforated Curved Door Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR7057
Category
Shelves, arms and other components of racks.
Rack Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12300
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:56:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name APC NetShelter SX 48U 750mm Wide Perforated Curved Door Black :
The short editorial description of APC NetShelter SX 48U 750mm Wide Perforated Curved Door Black

NetShelter SX 48U 750mm Wide Perforated Curved Door Black
More>>>
APC NetShelter SX 48U 750mm Wide Perforated Curved Door Black:
The official marketing text of APC NetShelter SX 48U 750mm Wide Perforated Curved Door Black as supplied by the manufacturer

Rack components that can be added to existing racks if requirements change.

Short summary description APC NetShelter SX 48U 750mm Wide Perforated Curved Door Black:
This short summary of the APC NetShelter SX 48U 750mm Wide Perforated Curved Door Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetShelter SX 48U 750mm Wide Perforated Curved Door Black, 1.4 kg, 838 x 2261 x 114 mm, 20 kg, 749 x 35 x 2182 mm

Long summary description APC NetShelter SX 48U 750mm Wide Perforated Curved Door Black:
This is an auto-generated long summary of APC NetShelter SX 48U 750mm Wide Perforated Curved Door Black based on the first three specs of the first five spec groups.

APC NetShelter SX 48U 750mm Wide Perforated Curved Door Black. Weight: 1.4 kg. Package dimensions (WxDxH): 838 x 2261 x 114 mm, Package weight: 20 kg. Dimensions (WxDxH): 749 x 35 x 2182 mm

Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.4 kg
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
838 x 2261 x 114 mm
Packaging data
Package weight
Weight of the packaged product.
20 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
749 x 35 x 2182 mm
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X