Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetShelter VX 750mm Wide 42U Enclosure w/Sides Black rack

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetShelter VX 750mm Wide 42U Enclosure w/Sides Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR2310BLK
Category
A type of metal shelf which contains servers.
Racks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6931
This statistic is based on the 79348 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 77553 free Open Icecat users .
Info modified on: 29 Mar 2017 10:49:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 5 year repair or replace
Long product name APC NetShelter VX 750mm Wide 42U Enclosure w/Sides Black rack :
The short editorial description of APC NetShelter VX 750mm Wide 42U Enclosure w/Sides Black rack

NetShelter VX 750mm Wide 42U Enclosure w/Sides Black
More>>>
APC NetShelter VX 750mm Wide 42U Enclosure w/Sides Black rack:
The official marketing text of APC NetShelter VX 750mm Wide 42U Enclosure w/Sides Black rack as supplied by the manufacturer

NetShelter VX 750mm Wide 42U Enclosure w/Sides.

Features -

Adjustable mounting depth, Guaranteed Compatability, Lockable doors and side panels, Multi-vendor equipment compatibility, Numbered U positions, Optimized depth, Powder coat paint finish, Protective grounding provisions, Quick release doors, Quick release side panels, Rear Cable Management channels, Reversible doors, Rolls through a 7 foot doorway, Roof and base cable access, Ships fully assembled, Split rear doors, UBC Zone 4 stabilization provisions.

Includes - Casters, Doors, Key(s), Leveling feet, Roof, Side panels, User Manual


Physical:

Net weight 372.00 lbs ( 169.09 kg)

Net Height 81.50 inches ( 207.01 cm)

Net Width 29.50 inches ( 74.93 cm)

Net Depth 42.20 inches ( 107.19 cm)

Weight Capacity (static load) - 2000.00 lbs ( 907.18 kg)

Weight Capacity (dynamic load) - 2000.00 lbs ( 907.18 kg)

Rack Height - 42 U

Color - Black

Short summary description APC NetShelter VX 750mm Wide 42U Enclosure w/Sides Black rack:
This short summary of the APC NetShelter VX 750mm Wide 42U Enclosure w/Sides Black rack data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetShelter VX 750mm Wide 42U Enclosure w/Sides Black

Long summary description APC NetShelter VX 750mm Wide 42U Enclosure w/Sides Black rack:
This is an auto-generated long summary of APC NetShelter VX 750mm Wide 42U Enclosure w/Sides Black rack based on the first three specs of the first five spec groups.

APC NetShelter VX 750mm Wide 42U Enclosure w/Sides Black

Customer service details
X