APC logo

APC NetShelter Rack PDU Advanced, Metered Outlet, 3PH, 22.1kW 400V 32A or 17.3kW 415V 30A, 48 Outlets, IEC309

Data-sheet quality:
created/standardized by Icecat
Product views:
91210
Info modified on:
15 Oct 2024, 18:51:24
Bullet Points APC NetShelter Rack PDU Advanced, Metered Outlet, 3PH, 22.1kW 400V 32A or 17.3kW 415V 30A, 48 Outlets, IEC309:
  • - Metered Outlet, 17.3kW, 3PH
  • - 415V, 30A, 530P6
  • - 48 Outlet
  • - Power metering via remote access
  • - High Density
  • - Availability
  • - Agility
  • - Manageability
Warranty:
3 years repair or replace
Long product name APC NetShelter Rack PDU Advanced, Metered Outlet, 3PH, 22.1kW 400V 32A or 17.3kW 415V 30A, 48 Outlets, IEC309:

NetShelter Rack PDU Advanced, Metered Outlet, 3PH, 22.1kW 400V 32A or 17.3kW 415V 30A, 48 Outlets, IEC309

APC NetShelter Rack PDU Advanced, Metered Outlet, 3PH, 22.1kW 400V 32A or 17.3kW 415V 30A, 48 Outlets, IEC309:

APC NetShelter Rack PDU Advanced provide reliable power distribution to IT Equipment within server and/or networking racks. Outlet and PDU level power metering for power visibility and notification of potential overload. 4-in-1 combination outlets which can be used as either C13, C19, C15, or C21 outlets provide unparreled deployment flexibility. Maximum outlet density with 48 outlets in a 2.2 wide form factor. Outlets on the PDUs are color coded and/or labeled by breaker and input phase on 3 phase models to simplify deployment. Provides an alternating phase design whereby each of the 3 phases are organized into small outlet groups which alternate from top to bottom of the PDU to facilitate better power cord management and promote better load balancing. Power Sharing allows PDUs cascaded together via 2 ethernet ports enable an Network Management Card to continue functioning in the event of an AC power loss. No interruption in Network communication, sensors operation, and alarm traps. Live Swap Network Management Card (NMC) which can be replaced without powering down the PDU or connected devices to minimize downtime in the unlikely event of an NMC power event. Rated and approved to operate up to 60C (140F) at full load ensures reliability and availability even in today's high density deployments. Gigabit ethernet to enhance and standardize network connectivity across all assets in the data center. A second ethernet port (10/100) is available to allow cascading to other PDUs, connect to a 2nd private network, or provide network redundancy. 1% metering accuracy for the peace of mind to use NetShelter Rack PDU Advanced to bill based on power usage. In addition, the higher level of accuracy ensures the most precise measures for capacity planning and threshold alarm monitoring. Two environmental sensor ports allow for optional sensors (sold separately) to be connected. For data center deployments across multiple regions, these PDUs are both UL and CE rated providing one PDU that can be used globally to simplify and standardize deployment.

Short summary description APC NetShelter Rack PDU Advanced, Metered Outlet, 3PH, 22.1kW 400V 32A or 17.3kW 415V 30A, 48 Outlets, IEC309:

APC NetShelter Rack PDU Advanced, Metered Outlet, 3PH, 22.1kW 400V 32A or 17.3kW 415V 30A, 48 Outlets, IEC309, Metered, Metered-by-outlet, 0U, Three-phase, Rackmount, Vertical, Black

Long summary description APC NetShelter Rack PDU Advanced, Metered Outlet, 3PH, 22.1kW 400V 32A or 17.3kW 415V 30A, 48 Outlets, IEC309:

APC NetShelter Rack PDU Advanced, Metered Outlet, 3PH, 22.1kW 400V 32A or 17.3kW 415V 30A, 48 Outlets, IEC309. PDU types: Metered, Metered-by-outlet, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 48 AC outlet(s), AC outlet types: C13 coupler, C15 coupler, C19 coupler, C21 coupler, Power plug: IEC 60309. LED indicators: Activity, Network, Power, Cable length: 1.8 m, Security algorithms: 128-bit AES, 192-bit AES, 256-bit AES, DES, MD5, SNMP, SNMPv2, SNMPv3. Monitoring: Current, Humidity, Power, Temperature, Voltage, Outlet control: Lock-out, Recycle, Turn off, Turn on, Firmware upgradeable via: Network, USB. Nominal input voltage: 400 V, Maximum current: 32 A, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.