APC Battery Management, Black, -40 - 60 °C, C-tick, CE, EN 55024, FCC 15 A, ICES-003, VCCI, 1 kg, 254 x 102 x 44 mm, 292 x 211 x 135
APC Battery Management. Product colour: Black. Certification: C-tick, CE, EN 55024, FCC 15 A, ICES-003, VCCI. Weight: 1 kg. Dimensions (WxDxH): 254 x 102 x 44 mm, Blister dimensions (W x D x H): 292 x 211 x 135