Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC UPS Environmental Monitoring SmartSlot Card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS Environmental Monitoring SmartSlot Card
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9612TH
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304002666
Category
Components that give security to your devices such as password protection.
security device components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 63917
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 02 Sep 2017 01:21:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC UPS Environmental Monitoring SmartSlot Card :
The short editorial description of APC UPS Environmental Monitoring SmartSlot Card

UPS Environmental Monitoring SmartSlot Card
More>>>

APC UPS Environmental Monitoring SmartSlot Card:
The official marketing text of APC UPS Environmental Monitoring SmartSlot Card as supplied by the manufacturer
UPS Environmental Monitoring SmartSlot Card - Embedded card enabling monitoring of environmental conditions.



APC’s UPS Environmental Monitoring Card works in conjunction with PowerChute Business Edition to provide monitoring of the included temperature and humidity sensor. An additional temperature and humidity sensor is also available. Early warnings of conditions that lead to equipment failure allow you to react to changes and minimize the impact on network availability. When conditions change, notifications are sent via email to the appropriate personnel. Four input contacts provide for monitoring of other equipment.




Features - Browser Accessible, Customizable Input Contacts, Data Logging, Event logging, Fault Notification, Humidity Monitoring, Read-only Access, Telnet Management, Temperature Monitoring

Includes - Humidity Sensor, Mounting pads, Temperature Sensor, User Manual


Physical:

Net weight 0.30 lbs ( 0.14 kg)

Net Height 1.50 inches ( 3.81 cm)

Net Width 4.75 inches ( 12.07 cm)

Net Depth 4.25 inches ( 10.80 cm)

Color - Black

Short summary description APC UPS Environmental Monitoring SmartSlot Card:
This short summary of the APC UPS Environmental Monitoring SmartSlot Card data-sheet is auto-generated and uses the product title and the first six key specs.
APC UPS Environmental Monitoring SmartSlot Card, 140 g, 120.7 x 108 x 38.1 mm, 0 - 95%, 0 - 40 °C
Long summary description APC UPS Environmental Monitoring SmartSlot Card :

APC UPS Environmental Monitoring SmartSlot Card. Weight: 140 g, Dimensions (WxDxH): 120.7 x 108 x 38.1 mm

This is an auto-generated long summary of APC UPS Environmental Monitoring SmartSlot Card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Operational conditions
Operating relative humidity (H-H)
0 - 95%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
140 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
120.7 x 108 x 38.1 mm
Technical details
Sensor type
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
Humidity & Temperature
Compatibility
The other products, software and hardware this product can be used with.
APC environmental management system
Country Distributor
Nederland 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
X